DIN 878

Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for metrological characteristics

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2006
Status: inactive
Page Count: 3
ICS Code (Geometrical Product Specification (GPS)): 17.040.40

Document History

July 1, 2018
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for measurement errors
This standard applies to mechanical dial gauges as in DIN EN ISO 463 having scale intervals of 0,01 mm and a measuring range of 0,4 mm, 0,8 mm, 3 mm, 5 mm, and 10 mm. It specifies the maximum...
DIN 878
June 1, 2006
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for metrological characteristics
A description is not available for this item.
October 1, 1983
Dial gauges
A description is not available for this item.

References

Advertisement