DOD - SMD 5962-90543

MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 29 September 1992
Status: inactive
Page Count: 30
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 82C37A-5 5 MHz programmable DMA controller 02 82C37A 8 MHz programmable DMA controller 03 82C37A-12 12.5 MHz programmable DMA controller 04 82C237 8 MHz programmable DMA controller 05 82C237-12 12.5 MHz programmable DMA controller

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and Qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outlines shall be designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Q GDIP1-T40 40 Dual-in-line X CQCC1-N44 44 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (referenced to ground) . . . . . . . . . . . . . . . . . +8.0 V dc maximum Input, output, or I/O voltage applied range . . . . . . . . . . . . . . GND −0.5 V dc to VCC +0.5 V dc Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD) 1/ . . . . . . . . . . . . . . . . . . . . . . . 1.0 W maximum Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . 275°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . +150°C maximum Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . . . . See MIL-STD-1835

Case operating temperature range . . . . . . . . . . . . . . . . . . . . . −55°C to +125°C Supply voltage range (VCC ). . . . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . . . XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 21, 2019
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
September 7, 2006
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 15, 2005
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 17, 1995
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
July 20, 1994
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-90543
September 29, 1992
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE DMA CONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement