ETSI - PRETS 300 825

Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); 3 Volt DECT Authentication Module (DAM)

inactive
Organization: ETSI
Publication Date: 1 January 1997
Status: inactive
Page Count: 11
scope:

This European Telecommunication Standard (ETS) defines the aspects of the Digital Enhanced Cordless Telecommunications (DECT) Authentication Module - Portable Equipment (DAM-PE) interface which is based on 3 Volt (3 V) technology to be used in the Portable Part (PP). It specifies the electrical and logical requirements necessary for the operation of the 3 V DAM-PE interface where it differs from ETS 300 331 [1]. For all aspects of the DAM-PE interface which are not covered by this ETS, ETS 300 331 [1] applies. This ETS is based upon ETS 300 641 [2] which specifies the same requirements for the 3 Volt Subscriber Identity Module (SIM).

Document History

October 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); 3 Volt DECT Authentication Module (DAM)
A description is not available for this item.
July 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); 3 Volt DECT Authentication Module (DAM)
This European Telecommunication Standard (ETS) defines the aspects of the Digital Enhanced Cordless Telecommunications (DECT) Authentication Module - Portable Equipment (DAM-PE) interface which is...
PRETS 300 825
January 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); 3 Volt DECT Authentication Module (DAM)
This European Telecommunication Standard (ETS) defines the aspects of the Digital Enhanced Cordless Telecommunications (DECT) Authentication Module - Portable Equipment (DAM-PE) interface which is...

References

Advertisement