ETSI - PRETS 300 825
Digital Enhanced Cordless Telecommunications (DECT); 3 Volt DECT Authentication Module (DAM)
| Organization: | ETSI |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This European Telecommunication Standard (ETS) defines the aspects of the Digital Enhanced Cordless Telecommunications (DECT) Authentication Module - Portable Equipment (DAM-PE) interface which is based on 3 Volt (3 V) technology to be used in the Portable Part (PP). It specifies the electrical and logical requirements necessary for the operation of the 3 V DAM-PE interface where it differs from ETS 300 331 [1]. For all aspects of the DAM-PE interface which are not covered by this ETS, ETS 300 331 [1] applies. This ETS is based upon ETS 300 641 [2] which specifies the same requirements for the 3 Volt Subscriber Identity Module (SIM).
Document History