DS/EN 1654
Copper and copper alloys - Strip for springs and connectors
| Organization: | DS |
| Publication Date: | 24 October 2003 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with thicknesses from 0,1 mm up to and including 1,0 mm and with widths up to and including 350 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.
Document History