DS/EN 1654/AC

Copper and copper alloys - Strip for springs and connectors

inactive
Organization: DS
Publication Date: 7 November 2002
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

This standard specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with thicknesses from 0,1 mm up to and including 1,0 mm and with widths up to and including 350 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.

Document History

October 24, 2003
Copper and copper alloys - Strip for springs and connectors
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with...
DS/EN 1654/AC
November 7, 2002
Copper and copper alloys - Strip for springs and connectors
This standard specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with thicknesses...
March 16, 1998
Copper and copper alloys - Strip for springs and connectors
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with...
Advertisement