JSA - JIS B 1051
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 1: Bolts, Screws and Studs
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 March 2000 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
September 22, 2014
Mechanical properties of fasteners made of carbon steel and alloy steel- Bolts, screws and studs with specified property classes-Coarse thread and fine pitch thread
This Standard specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10°C to 35 °C. Fasteners (the...
JIS B 1051
March 20, 2000
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 1: Bolts, Screws and Studs
A description is not available for this item.
March 20, 2000
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 1: Bolts, Screws and Studs
A description is not available for this item.
January 1, 1991
Mechanical Properties for Steel Bolts and Screws
A description is not available for this item.