JSA - JIS B 1051

Mechanical Properties for Steel Bolts and Screws

inactive
Buy Now
Organization: JSA
Publication Date: 1 January 1991
Status: inactive
Page Count: 41

Document History

September 22, 2014
Mechanical properties of fasteners made of carbon steel and alloy steel- Bolts, screws and studs with specified property classes-Coarse thread and fine pitch thread
This Standard specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10°C to 35 °C. Fasteners (the...
March 20, 2000
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 1: Bolts, Screws and Studs
A description is not available for this item.
March 20, 2000
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 1: Bolts, Screws and Studs
A description is not available for this item.
JIS B 1051
January 1, 1991
Mechanical Properties for Steel Bolts and Screws
A description is not available for this item.
Advertisement