ISO 105-B02

Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 1988
Status: inactive
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Scope and field of application

This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of natural daylight (D65). The method is also applicable to white (bleached or optically brightened) textiles.

If there is a possibility of the sample being photochromic, then the test for photochromism shall be applied additionally (see ISO 105-B05).

This method employs two sets of Blue Wool References. The results from the two sets of references may not be identical.

NOTE - General information on colour fastness to light is given in annex C.

Document History

September 1, 2014
Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test
This part of ISO 105 specifies a method intended for determining the effect on the color of textiles of all kinds and in all forms to the action of an artificial light source representative of...
May 15, 2013
Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test
This part of ISO 105 specifies a method intended for determining the effect on the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of...
September 15, 1994
Textiles - Tests for Colour Fastness - Part B02: Colour Fastness to Artificial Light: Xenon Arc Fading Lamp Test
This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of...
ISO 105-B02
May 1, 1988
Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test
Scope and field of application This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of an artificial...

References

Advertisement