ISO 105-B02

Textiles - Tests for Colour Fastness - Part B02: Colour Fastness to Artificial Light: Xenon Arc Fading Lamp Test

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 1994
Status: inactive
Page Count: 34
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of natural daylight (D65). The method is also applicable to white (bleached or optically brightened) textiles.

This method allows the use of two different sets of blue wool references. The results from the two different sets of references may not be identical.

NOTE 1 General information on colour fastness to light is given in annex C.

Document History

September 1, 2014
Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test
This part of ISO 105 specifies a method intended for determining the effect on the color of textiles of all kinds and in all forms to the action of an artificial light source representative of...
May 15, 2013
Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test
This part of ISO 105 specifies a method intended for determining the effect on the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of...
ISO 105-B02
September 15, 1994
Textiles - Tests for Colour Fastness - Part B02: Colour Fastness to Artificial Light: Xenon Arc Fading Lamp Test
This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of an artificial light source representative of...
May 1, 1988
Textiles - Tests for colour fastness - Part B02: Colour fastness to artificial light: Xenon arc fading lamp test
Scope and field of application This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of an artificial...

References

Advertisement