ISO 527-3

Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets - TECHNICAL CORRIGENDUM 2

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2001
Status: inactive
Page Count: 1
ICS Code (Films and sheets): 83.140.10

Document History

November 1, 2018
Plastics — Determination of tensile properties — Part 3: Test conditions for films and sheets
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527-1. NOTE For sheets...
ISO 527-3
April 15, 2001
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets - TECHNICAL CORRIGENDUM 2
A description is not available for this item.
June 15, 1998
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets - TECHNICAL CORRIGENDUM 1
This part of ISO 527 specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in part 1. NOTE 1 For...
August 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.

References

Advertisement