ISO 527-3
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Films and sheets): | 83.140.10 |
Document History
November 1, 2018
Plastics — Determination of tensile properties — Part 3: Test conditions for films and sheets
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527-1.
NOTE For sheets...
April 15, 2001
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets - TECHNICAL CORRIGENDUM 2
A description is not available for this item.
June 15, 1998
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets - TECHNICAL CORRIGENDUM 1
This part of ISO 527 specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in part 1.
NOTE 1 For...
ISO 527-3
August 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.