GMW16558

Polyamide 66 - Heat Stabilized, Impact Modified, UV Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2018
Status: active
Page Count: 6
scope:

Material Description.

This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which are used in injected form for molded components.

Symbols.

The material abbreviation according to ISO 11469 is >PA66-I<.

Applicability.

Typical applications include: interior components.

Remarks.

The specification is classified by level of impact modifiers and UV resistance:

• T1: High impact modified for components below the glass line.

• T2: Very high impact modified for components below the glass line.

• T3: High impact modified, high UV resistance for components at or above the glass line.

Document History

GMW16558
January 1, 2018
Polyamide 66 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which are used in injected form for...
October 1, 2016
Polyamide 66 – Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which are used in injected form for...
September 1, 2011
Polyamide 66 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, UV stabilized polyamide 66 (nylon 66), which are used in injected form for molded...

References

Advertisement