GMW16558

Polyamide 66 – Heat Stabilized, Impact Modified, UV Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2016
Status: inactive
Page Count: 5
scope:

Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which are used in injected form for molded components.

Symbols. The material abbreviation according to ISO 11469 is >PA66-I<.

Applicability. Typical applications include: interior components.

Remarks. The specification is classified by level of impact modifiers:

• T1: High Impact Modified.

• T2: Very High Impact Modified

Document History

January 1, 2018
Polyamide 66 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which are used in injected form for...
GMW16558
October 1, 2016
Polyamide 66 – Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which are used in injected form for...
September 1, 2011
Polyamide 66 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, UV stabilized polyamide 66 (nylon 66), which are used in injected form for molded...

References

Advertisement