FORD WSB-M1J62-C

ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 27 May 2003
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a monocoat air drying, one or two component non- isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.

Document History

June 25, 2012
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a monocoat air drying, one or two component nonisocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
November 30, 2007
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a monocoat air drying, one or two component non-isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
FORD WSB-M1J62-C
May 27, 2003
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a monocoat air drying, one or two component non- isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
January 23, 1993
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR
1. SCOPE The material defined by this specification is a monocoat air drying, one or two component non-isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.

References

Advertisement