FORD WSB-M1J62-C
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 January 1993 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a monocoat air drying, one or two component non-isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
Document History
June 25, 2012
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a monocoat air drying, one or two component nonisocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
November 30, 2007
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a monocoat air drying, one or two component non-isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
May 27, 2003
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a monocoat air drying, one or two component non- isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.
FORD WSB-M1J62-C
January 23, 1993
ENAMEL, AIR DRY REPAIR, POLYURETHANE, NON-SKIN PANEL SURFACES, EXTERIOR
1. SCOPE The material defined by this specification is a monocoat air drying, one or two component non-isocyanate containing enamel suitable for in-plant repair of exterior, non-skin panel surfaces.