DOD - SMD 5962-84136

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 6 July 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54ALS273 Octal D-type flip-flops with clear

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range- - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per flip-flop 1/ - - - - - - - - - - - - - 159.5 mW Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, Junction-to-case (θJC) - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - 2.0 V dc Maximum low level input voltage (VIL): VIL = +125°C - - - - - - - - - - - - - - - - 0.7 V dc VIL = +25°C - - - - - - - - - - - - - - - - 0.8 V dc VIL = −55°C - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - −55°C to +125°C

Width of clear pulse low (tw CLR) - - - - - - - - - 10 ns minimum Width of clock pulse high or low (tw CLK) - - - - - 16.5 ns minimum Data setup time before CLK (ts CLK) - - - - - - - - 10 ns minimum Clear inactive state setup time before CLK (ts CLR) - - - - - - - - - - - - - - - 15 ns minimum Data hold time after CLK (th) - - - - - - - - - - - 0 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 7, 2019
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 9, 2015
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 17, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-84136
July 6, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 12, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
November 10, 1986
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
October 25, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
May 9, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement