NPFC - MIL-V-19068
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 August 1987 |
| Status: | inactive |
| Page Count: | 1 |
Document History
May 11, 2011
Valve, Shuttle, Hydraulic, Aircraft, Type II Systems
The valves covered by this specification are intended for use in aircraft type II hydraulic systems conforming to SAE-AS5440. The complete requirements for these valves consist of SAE-AS8775 which...
August 8, 2006
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
The valves covered by this specification are intended for use in aircraft type II hydraulic systems conforming to SAE-AS5440. The complete requirements for these valves consist of SAE-AS8775 which...
August 25, 1998
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
A description is not available for this item.
MIL-V-19068
August 25, 1987
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
A description is not available for this item.
April 30, 1957
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
This specification covers hydraulic shuttle valves for use in type II aircraft hydraulic systems conforming to and as defined in Specification MIL-H-5440. The complete specification for these valves...