NPFC - MIL-DTL-19068
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 8 August 2006 |
| Status: | active |
| Page Count: | 21 |
scope:
This specification covers shuttle valves for use in aircraft hydraulic systems operating at 3000 psi pressure and temperature range from -65 to +275 °F.
intended Use:
The valves covered by this specification are intended for use in aircraft type II hydraulic systems conforming to SAE-AS5440. The complete requirements for these valves consist of SAE-AS8775 which... View More
Document History
May 11, 2011
Valve, Shuttle, Hydraulic, Aircraft, Type II Systems
The valves covered by this specification are intended for use in aircraft type II hydraulic systems conforming to SAE-AS5440. The complete requirements for these valves consist of SAE-AS8775 which...
MIL-DTL-19068
August 8, 2006
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
The valves covered by this specification are intended for use in aircraft type II hydraulic systems conforming to SAE-AS5440. The complete requirements for these valves consist of SAE-AS8775 which...
August 25, 1998
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
A description is not available for this item.
August 25, 1987
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
A description is not available for this item.
April 30, 1957
VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
This specification covers hydraulic shuttle valves for use in type II aircraft hydraulic systems conforming to and as defined in Specification MIL-H-5440. The complete specification for these valves...