IEEE C62.22.1

Guide for the Connection of Surge Arresters to Protect Insulated, Shielded Electric Power Cable Systems

inactive, Most Current
Buy Now
Organization: IEEE
Publication Date: 10 December 1996
Status: inactive
Page Count: 36
scope:

Foreword

This guide concentrates on the connection of surge arresters for distribution system terminal pole applications in order to minimize the total impressed transient voltage that the cable system can experience during surge current discharge. It is not the intent of this guide to recommend the use of surge arresters, as that is addressed in IEEE Std C62.22-1991, IEEE Guide for the Application of Metal-Oxide Surge Arresters for Alternating-Current Systems. Pole or system grounding values and techniques are not addressed. Practical, simple examples are provided in an informative annex to estimate margins of protection depending upon the arrester installation technique used.

Scope

This guide suggests surge arrester installation methods at distribution cable terminal poles in order to minimize the total impressed transient voltage on medium-voltage distribution cables. Grounding electrode techniques, pole ground values, and system ground grid values are not addressed or considered in this document.

Document History

July 1, 2022
Draft Guide for Connection of Surge Arresters to Protect Insulated Shielded Electric Power Cable Systems Up to 46kV
This guide suggests surge arrester installation methods at distribution cable terminal poles and on deadfront equipment to protect insulated shielded power cable systems up to 46kV. Grounding...
IEEE C62.22.1
December 10, 1996
Guide for the Connection of Surge Arresters to Protect Insulated, Shielded Electric Power Cable Systems
Foreword This guide concentrates on the connection of surge arresters for distribution system terminal pole applications in order to minimize the total impressed transient voltage that the cable...
December 10, 1996
Guide for the Connection of Surge Arresters to Protect Insulated, Shielded Electric Power Cable Systems
A description is not available for this item.

References

Advertisement