CSA - B70.1-03

Frames and Covers for Maintenance Holes and Catchbasins

inactive
Organization: CSA
Publication Date: 1 March 2003
Status: inactive
Page Count: 26
scope:

General

This Standard applies to frames and covers for maintenance holes and catchbasins.

In CSA Standards, "shall" is used to express a requirement, ¡.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Legends to equations and figures are considered requirements.

Document History

January 1, 2023
Frames and covers for maintenance holes and catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins. Terminology In this Standard, “shall” is used to express a requirement, i.e., a provision that the user is...
March 1, 2003
Frames and Covers for Maintenance Holes and Catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins. In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...
March 1, 2003
Frames and Covers for Maintenance Holes and Catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins.  In CSA Standards, “shall” is used to express a requirement, i.e., a provision that the user is obliged to...
March 1, 2003
Frames and Covers for Maintenance Holes and Catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins. In CSA Standards, “shall” is used to express a requirement, ¡.e., a provision that the user is obliged to...
B70.1-03
March 1, 2003
Frames and Covers for Maintenance Holes and Catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins. In CSA Standards, “shall” is used to express a requirement, ¡.e., a provision that the user is obliged to...
January 1, 2003
Frames and Covers for Maintenance Holes and Catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins. In CSA Standards, “shall” is used to express a requirement, i.e., a provision that the user is obliged to...
January 1, 2003
Frames and covers for maintenance holes and catchbasins
General This Standard applies to frames and covers for maintenance holes and catchbasins. In CSA Standards, “shall” is used to express a requirement, i.e., a provision that the user is obliged to...

References

Advertisement