LIA/LASER - ANSI Z136.1

Safe Use of Lasers

inactive
Buy Now
Organization: LIA/LASER
Publication Date: 1 January 1993
Status: inactive
Page Count: 276

Document History

January 1, 2022
Safe Use of Lasers
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1000 μm.
January 1, 2014
Safe Use of Lasers
The ANSI Z136.1 is a parent document and cornerstone of the Z136 series of laser safety standards, the Z136.1 is the foundation of laser safety programs for industrial, military, medical, and...
January 1, 2007
Safe Use of Lasers
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 0.18 µm and 1 mm.
January 8, 2001
Safe Use of Lasers
A description is not available for this item.
June 28, 2000
Safe Use of Lasers
A description is not available for this item.
ANSI Z136.1
January 1, 1993
Safe Use of Lasers
A description is not available for this item.
May 23, 1986
Safe Use of Lasers
This standard provides reasonable and adequate guidance for the safe use of lasers and laser systems. Application: The objective of this standard is to provide reasonable and adequate guidance for...
June 6, 1980
SAFE USE OF LASERS
A description is not available for this item.
Advertisement