LIA/LASER - ANSI Z136.1
Safe Use of Lasers
inactive
Buy Now
| Organization: | LIA/LASER |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 276 |
scope:
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 0.18 µm and 1 mm.
Document History
January 1, 2022
Safe Use of Lasers
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1000 μm.
January 1, 2014
Safe Use of Lasers
The ANSI Z136.1 is a parent document and cornerstone of the Z136 series of laser safety standards, the Z136.1 is the foundation of laser safety programs for industrial, military, medical, and...
ANSI Z136.1
January 1, 2007
Safe Use of Lasers
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 0.18 µm and 1 mm.
May 23, 1986
Safe Use of Lasers
This standard provides reasonable and adequate guidance for the safe use of lasers and laser systems.
Application: The objective of this standard is to provide reasonable and adequate guidance for...