DOD - SMD 5962-97580

MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, DUAL J-K POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 19 June 1997
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54F109 Dual J- K positive edge triggered flip flops with clear and preset

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC)....................................−0.5 V to +7.0 V Input voltage range (VIN).....................................−1.2 V to +7.0 V 2/ Input current range (IIN).....................................−30 mA and +5 mA Voltage range applied to any output in the high state.........−0.5 V to VCC Current into any output in the low state......................40 mA Maximum power dissipation (PD)................................94 mW Junction temperature (TJ).....................................+175°C Storage temperature range.....................................−65°C to + 150°C Thermal resistance, junction-to-case (ΘJC): Case E......................................................28°C/W Case F......................................................22°C/W Case 2......................................................20°C/W Thermal resistance, junction-to-ambient (JA): Case E......................................................90°C/W Case F......................................................165°C/W Case 2......................................................65°C/W

Supply voltage range (VCC)....................................4.5 V to 5.5 V High-level input voltage (VIH)................................2 V Low-level input voltage (VIL).................................0.8 V Input clamp current (IIK).....................................−18 mA High-level output current (IOH)...............................−1 mA Low-level output current (IOL)................................20 mA Case operating free-air temperature (TC)......................−55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012).............................XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 24, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, DUAL J-K POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 14, 2014
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, DUAL J-K POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 5, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, DUAL J-K POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-97580
June 19, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, DUAL J-K POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement