DOD - SMD 5962-94547

MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 14 July 1997
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device Accuracy type Generic number Circuit function Frequency ±1 LSB 01 SD-14622DX-112 90 V S/D converter 400 Hz 4 min 01 SD-14622FX-112 90 V S/D converter 400 Hz 4 min 02 SD-14624DX-112 90 V S/D converter 60 Hz 4 min 02 SD-14624FX-112 90 V S/D converter 60 Hz 4 min 03 SD-14622DX-114 90 V S/D converter 400 Hz 2 min 03 SD-14622FX-114 90 V S/D converter 400 Hz 2 min 04 SD-14624DX-114 90 V S/D converter 60 Hz 2 min 04 SD-14624FX-114 90 V S/D converter 60 Hz 2 min

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 54 Dual-in-line Y See figure 1 54 Flat package

The lead finish shall be as specified in MIL-PRF-38534.

Positive supply voltage (VCC) ........................ +7.0 V dc Reference input voltage .............................. 130 V rms Digital input voltage range .......................... −0.3 V dc to +7.0 V dc Power dissipation, TA= + 1 25°C (PD) ................. 350 mW Storage temperature range ............................ −65°C to +150°C Lead temperature (soldering, 10 seconds) ............. +300°C Thermal resistance, junction-to-case (θJC) ........... 8.0°C/W Thermal resistance, junction-to-ambient (θJA) ......... 20°C/W

Positive supply voltage range (VCC) .................. +4.75 V dc to +5.25 V dc Reference input voltage range ........................ 2.0 V rms to 35 V rms Reference input carrier frequency range: Device types 01 and 02 ............................. 360 Hz to 5000 Hz Device types 03 and 04 ............................. 47 Hz to 1000 Hz Signal input voltage range ........................... 81 V rms to 99 V rms Ambient operating temperature range (TA) ............. −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 18, 2019
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
September 12, 2012
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 12, 2012
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
August 2, 2002
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
SMD 5962-94547
July 14, 1997
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
April 22, 1996
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
July 6, 1994
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement