ETSI - PRETS 300 585

European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05)

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 42
scope:

For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40.

This Technical Specification defines a protocol for use of the V series DTE/DCE interface over the R reference point for SMS and CBS procedures. It covers the commands which may be issued from the terminal (DTE) to the mobile termination (DCE), and responses/indications which may be given in return by the mobile. The invocation and release of the SMS functionality within the MT is carried out using a command structure derived from the V.25bis command syntax.

Within this specification, all references to "V.25bis" refer to the CCITT blue book version, unless explicitly stated otherwise.

The SMS/CBS protocol across the DTE/DCE interface uses asynchronous mode commands (issued by the terminal) and responses/indications (issued by the mobile termination). The terminal is considered to be in control for SMS/CBS transactions.

This specification considers the mobile termination to be a single entity. Other GSM Technical Specifications describe the split of functionality between the mobile equipment and SIM.

The protocol described here is not mandatory, and it is therefore permitted for a manufacturer to implement proprietary protocols. However, these protocols must follow the procedures described in section 2 below, except for the 'END SMS MODE' command described in section 2.2. This command may have a different syntax in proprietary protocols, although its function (ie. the return of the MT and TE into the default mode) must remain unchanged.

Document History

April 1, 1997
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS)
A description is not available for this item.
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS)
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05 Version 4.7.0) Fourth Edition
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating; Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05) Second Edition
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) Third Edition (GSM 07.05 Version 4.6.0)
This third edition draft European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS)
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating; Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05 Version 4.5.0) Second Edition
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1994
AMD 1 European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05)
Foreword This Amendment to ETS 300 585 (1994) has been produced by the Special Mobile Group (SMG) Technical Committee of the European Telecommunications Standards Institute (ETSI). This Amendment...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05) (Amendment 1 Included)
For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40. This Technical Specification defines a protocol for use of...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05 Version 4.4.0)
For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40. This Technical Specification defines a protocol for use of...
PRETS 300 585
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05)
For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40. This Technical Specification defines a protocol for use of...

References

Advertisement