ETSI - ETS 300 585

Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating; Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05) Second Edition

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 75
scope:

This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface.

Section 2 defines a binary protocol ("Block Mode"). The protocol includes error protection and is suitable for use where the link may not be completely reliable. It will be of particular use where control of remote devices is required. Efficient transfer of binary encoded user data is possible.

Section 3 defines a character-based interfaced based on "AT" commands ("Text Mode"). This mode is suitable for unintelligent terminals or terminal emulators, and for application software built on command structures like those defined in V.25ter. Some of the commands defined in Section 3 will also be useful for implementations of Section 2 and/or Section 4, for example enabling an indication of incoming SMS messages.

Section 4 defines a character-based interface with hex-encoded binary transfer of message blocks ("PDU Mode"). This mode is suitable for software drivers based on AT command structures which do not understand the content of the message blocks and can only pass them between the MT and "upper level" software resident in the TE.

In all three modes, the terminal is considered to be in control for SMS/CBS transactions.

This specification considers the mobile termination to be a single entity. Other GSM Technical Specifications describe the split of functionality between the mobile equipment and SIM.

Document History

April 1, 1997
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS)
A description is not available for this item.
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS)
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05 Version 4.7.0) Fourth Edition
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
ETS 300 585
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating; Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05) Second Edition
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) Third Edition (GSM 07.05 Version 4.6.0)
This third edition draft European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS)
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating; Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05 Version 4.5.0) Second Edition
This European Telecommunication Standard (ETS) defines three interface protocols for control of SMS functions within a GSM mobile telephone from a remote terminal via an asynchronous interface....
January 1, 1994
AMD 1 European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05)
Foreword This Amendment to ETS 300 585 (1994) has been produced by the Special Mobile Group (SMG) Technical Committee of the European Telecommunications Standards Institute (ETSI). This Amendment...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05) (Amendment 1 Included)
For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40. This Technical Specification defines a protocol for use of...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05 Version 4.4.0)
For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40. This Technical Specification defines a protocol for use of...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Use of Data Terminal Equipment - Data Circuit Terminating Equipment (DTE - DCE) Interface for Short Message Service (SMS) and Cell Broadcast Service (CBS) (GSM 07.05)
For connection of terminals with SMS functions to the MT, the use of the R or S interface reference points is specified in TS GSM 03.40. This Technical Specification defines a protocol for use of...

References

Advertisement