DLA - SMD-5962-95550
MICROCIRCUIT, LINEAR, QUAD MICROPOWER COMPARATORS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 December 1994 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high reliability (device classes M and Q), and non-traditional military (device class N) with a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". For device class N, the user is cautioned to assure that the device is appropriate for the application environment. When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes N, Q, and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC139M Quad differential comparators
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 1/ N Certification and qualification to MIL-I-38535 with a non-traditional performance environment 2/ Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 14 Plastic small outline
The lead finish shall be as specified in MIL-I-38535 for device classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference. For device class N, lead finish shall be in accordance with 1.2.5.1 herein.
Lead finish D shall be designated by a single letter as follows:
Finish letter Process D Palladium
For device class N, plastic encapsulated microcircuits (PEMs) the following manufacturer PIN (see 3.5.1 herein) shall be marked:
Supply voltage range (VDD) 3/ . . . . . . . . . . . −0.3 V dc to +18 V dc Differential input voltage (VID) 4/ . . . . . . . . ±18 V dc Input voltage range (VIN) . . . . . . . . . . . . . . −0.3 V dc to +VDD Output voltage (VOUT) . . . . . . . . . . . . . . . . −0.3 V dc to VDD Input current (IIN) . . . . . . . . . . . . . . . . . ±5 mA Output current (IOUT) (each output) . . . . . . . . . +20 mA Total supply current into VDD terminal . . . . . . . +40 mA Total current out of ground terminal . . . . . . . . +60 mA Continuous total power dissipation (PD) 5/ . . . . . 950 mW Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . +260°C
Supply voltage (VDD) . . . . . . . . . . . . . . . . +4 V dc minimum to +16 V dc maximum Common mode input voltage (VIC) . . . . . . . . . . . 0 V dc minimum to VDD - 1.5 V dc maximum Low level output current (IOL) . . . . . . . . . . . +20 mA Operating free-air temperature range (TA) . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History