BSI - BS EN 61243-2
Live Working - Voltage Detectors - Part 2: Resistive Type to be Used for Voltages of 1 kV to 36 kV A.C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 January 1998 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
Document History
January 15, 1998
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.A.C
Applicable to portable detectors, with or without built-in power sources, to be used on electrical systems operating between 15 Hz to 60 Hz.
BS EN 61243-2
January 15, 1998
Live Working - Voltage Detectors - Part 2: Resistive Type to be Used for Voltages of 1 kV to 36 kV A.C
A description is not available for this item.
January 15, 1998
Live Working - Voltage Detectors Part 2: Resistive Type to be Used for Voltages of 1 kV to 36 kV A.C
A description is not available for this item.