BSI - BS EN 61243-2

Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.A.C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 January 1998
Status: active
Page Count: 46
ICS Code (Protection against electric shock. Live working): 13.260
scope:

Applicable to portable detectors, with or without built-in power sources, to be used on electrical systems operating between 15 Hz to 60 Hz.

Document History

BS EN 61243-2
January 15, 1998
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.A.C
Applicable to portable detectors, with or without built-in power sources, to be used on electrical systems operating between 15 Hz to 60 Hz.
January 15, 1998
Live Working - Voltage Detectors - Part 2: Resistive Type to be Used for Voltages of 1 kV to 36 kV A.C
A description is not available for this item.
January 15, 1998
Live Working - Voltage Detectors Part 2: Resistive Type to be Used for Voltages of 1 kV to 36 kV A.C
A description is not available for this item.

References

Advertisement