DLA - SMD-5962-93168
MICROCIRCUIT, MEMORY, DIGITAL, CMOS ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 September 1994 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 7192E 192 macrocell EEPLD 20 ns 02 7192E 192 macrocell EEPLD 15 ns
The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA7-P160 160 1/ pin grid array
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range with respect to ground (VCC) . . . . . . . . . −2.0 V dc to +7.0 V dc 3/ Programming supply voltage range with respect to ground (VPP) . . . −2.0 V dc to +13.0 V dc 3/ DC input voltage range with respect to ground (VIN) . . . . . . . . −2.0 V dc to +7.0 V dc 3/ DC VCC or GND current (IMAX) . . . . . . . . . . . . . . . . . . . . 800 mA DC output current, per pin IOUT . . . . . . . . . . . . . . . . . . ±25 mA Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds). . . . . . . . . . . . . . 260°C Thermal resistance, junction-to-case (θJC). . . . . . . . . . . . . See MIL-STD-1835 Maximum power dissipation (PD) 4/ . . . . . . . . . . . . . . . . 4.0 W Temperature range under bias . . . . . . . . . . . . . . . . . . . −65°C to +135°C Junction temperature under bias (TJ) . . . . . . . . . . . . . . . +175°C Endurance . . . . . . . . . . . . . . . . . . . . . . . . . . . . 100 erase/write cycles (minimum) Data retention . . . . . . . . . . . . . . . . . . . . . . . . . . 10 years (minimum)
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . 0 V dc to VCC Output voltage range (VOUT). . . . . . . . . . . . . . . . . . . . . 0 V dc to VCC Input rise time (tr) . . . . . . . . . . . . . . . . . . . . . . . . 40 ns maximum Input fall time (tf) . . . . . . . . . . . . . . . . . . . . . . . . 40 ns maximum Case operating temperature range (TC). . . . . . . . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . XX percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History