ISO 4147
Metric Fasteners for Aerospace Construction - Hexagon Slotted (Castellated) Nuts - Strength Classification 1 100 MPa - Maximum Operating Temperature 235 Degrees Celsius Second Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nuts): | 49.030.30 |
Document History
September 1, 1997
Aerospace - Nuts, Hexagonal, Slotted (Castellated), Nrml Ht, Nrml Across Flats, with MJ Threads, Cls: 600MPa (at Ambt T)/120 Dgs C, 600MPa (at Ambt T)/235 Dgs. C, 900MPa (at Ambt T)/425 Dgs. C, 1100 MPa (at Ambt T)/235 Dgs. C, 1100 MPa (at Ambt T)/315 Dgs. C, 1100MPa (at Ambt T)/650 Dgs. C, 1210MPa (at Ambt T)/730 Dgs. C, 1250MPa (at Ambt T)/235 Dgs. C and 1550MPa (at Ambt T)/600 Dgs C - Dims.
This International Standard specifies the dimensions of hexagon slotted (castellated) nuts, normal height, normal across flats, with MJ threads, of classifications: 600 MPa1)/120 °C2), 600 MPa1)/235...
ISO 4147
January 1, 1983
Metric Fasteners for Aerospace Construction - Hexagon Slotted (Castellated) Nuts - Strength Classification 1 100 MPa - Maximum Operating Temperature 235 Degrees Celsius Second Edition
A description is not available for this item.