ISO 4147

Aerospace - Nuts, Hexagonal, Slotted (Castellated), Nrml Ht, Nrml Across Flats, with MJ Threads, Cls: 600MPa (at Ambt T)/120 Dgs C, 600MPa (at Ambt T)/235 Dgs. C, 900MPa (at Ambt T)/425 Dgs. C, 1100 MPa (at Ambt T)/235 Dgs. C, 1100 MPa (at Ambt T)/315 Dgs. C, 1100MPa (at Ambt T)/650 Dgs. C, 1210MPa (at Ambt T)/730 Dgs. C, 1250MPa (at Ambt T)/235 Dgs. C and 1550MPa (at Ambt T)/600 Dgs C - Dims.

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 1997
Status: active
Page Count: 8
ICS Code (Nuts): 49.030.30
scope:

This International Standard specifies the dimensions of hexagon slotted (castellated) nuts, normal height, normal across flats, with MJ threads, of classifications: 600 MPa1)/120 °C2), 600 MPa1)/235 °C2), 900 MPa1)/425 °C2), 1 100 MPa1)/235 °C2), 1 100 MPal)/315 °C2), 1 100 MPa1)/650 °C2), 1 210 MPa1)/730 °C2), 1 250 MPa1)/235 °C2) and 1 550 MPa1)/600 °C2).

These nuts are intended to be used with split pins in conformity with IS0 1234.

This International Standard is only applicable for the compilation of aerospace product standards.

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material or by the surface treatment.

Document History

ISO 4147
September 1, 1997
Aerospace - Nuts, Hexagonal, Slotted (Castellated), Nrml Ht, Nrml Across Flats, with MJ Threads, Cls: 600MPa (at Ambt T)/120 Dgs C, 600MPa (at Ambt T)/235 Dgs. C, 900MPa (at Ambt T)/425 Dgs. C, 1100 MPa (at Ambt T)/235 Dgs. C, 1100 MPa (at Ambt T)/315 Dgs. C, 1100MPa (at Ambt T)/650 Dgs. C, 1210MPa (at Ambt T)/730 Dgs. C, 1250MPa (at Ambt T)/235 Dgs. C and 1550MPa (at Ambt T)/600 Dgs C - Dims.
This International Standard specifies the dimensions of hexagon slotted (castellated) nuts, normal height, normal across flats, with MJ threads, of classifications: 600 MPa1)/120 °C2), 600 MPa1)/235...
January 1, 1983
Metric Fasteners for Aerospace Construction - Hexagon Slotted (Castellated) Nuts - Strength Classification 1 100 MPa - Maximum Operating Temperature 235 Degrees Celsius Second Edition
A description is not available for this item.

References

Advertisement