NPFC - MIL-M-38510/50

MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Buy Now
Organization: NPFC
Publication Date: 30 April 1984
Status: inactive
Page Count: 40
scope:

This specification covers the detail requirements for monolithic silicon, CMOS logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Quadruple 2-Input NAND gate 02 Dual 4-Input NAND gate 03 Triple 3-input NAND gate 51 Quadruple 2-input NAND gate 52 Dual 4-input NAND gate 53 Triple 3-Input NAND gate

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated·as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package C D-1 (14-lead, ¼" × ¼"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package X F-1 (14-lead, ¼" × ¼"), flat package, except A dimension = 0.1" (2.54 mm) maximum Y F-2 (14-lead, ¼" × ⅜"), flat package, except A dimension = 0.1" (2.54 mm) maximum

NOTES:

1. As an exception to 3.5.6.2.3 of MIL-M-38510, for case outlines X and Y only, the leads of bottom brazed ceramic packages (i.e., configuration 2 of case outlines F-1 or F-2) may have electroless nickel undercoating which shall be 50 to 200 microinches (1.2.7 to 5:08 µm) thick provided the lead finish is hot solder dip (i.e., finish letter A) and provided that, after any lead forming, an additional hot solder dip coating is applied which shall extend from the outer tip of the lead to no more than 0.015 inch (0.38 mm) from the package edge.

2. For bottom or side brazed packages, case outlines X and Y only, the S1 dimension may go to .000 inch (.00 mm) minimum. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: National Aeronautics and Space Administration, George C. Marshall Space Flight Center, ATTN: EGO2 Marshall Space Flight Center, Alabama 35812, using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range (VDD-VSS): Device types 01, 02, and 03 - - - - - - - - - - - - - - −0.5 V to +15.5 V Device types 51, 52, and 53 - - - - - - - - - - - - - - −0.5 V to +18 V Input current (each input) - - - - - - - - - - - - - - - - ±10 mA Input voltage range - - - - - - - - - - - - - - - - - - - (VSS−0.5 V) ≤ VI ≤ (VDD + 0.5 V) Storage temperature range - - - - - - - - - - - - - - - - −65°C to +175°C Maximum power dissipation (PD) - - - - - - - - - - - - - 200 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, Junction-to-case - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Device types 01, 02, and 03: Supply voltage (VDD-VSS) - - - - - - - - - - - - - - - 4.5 V dc to 12.5 V dc Input low voltage range (VIL) - - - - - - - - - - - - 0-0.85 V dc @ VDD = 5 V; 0-2.0 V dc @ VDD = 10 V 0-2.1 V dc @ VDD = 12.5 V Input high voltage range (VIH) - - - - - - - - - - - - - 3.95-5.0 V dc @ VDD = 5 V; 8-10 V dc @ VDD = 10 V; 10.0-12.5 V dc @ VDD = 12.5 V Device types 51, 52, and 53: Supply voltage (VDD-VSS) - - - - - - - - - - - - - - 4.5 V dc to 15 V dc Input low voltage range (VIL) - - - - - - - - - - - - 0-1.5 V dc @ VDD = 5 V dc, VOL = 10% VDD, VOH = 90% VDD, 0-2.0 V dc @ VDD = 10 V dc. 0-4.0 V dc @ VDD 15 V dc. Input high voltage range (VIH) - - - - - - - - - - - - 3.5-5.0 V dc @ VDD = 5 V dc, VOL = 10% VDD, VOH = 90% VDD, 8-10 V dc @ VDD = 10 V dc 11.0-15.0 V dc @ VDD = 15 V dc Ambient operating temperature (TA) - - - - - - - - - - - −55°C to +125°C Load capacitance - - - - - - - - - - - - - - - - - - - - 50 pF maximum

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.

Document History

March 13, 2019
Microcircuits, Digital, CMOS, Nand Gates, Monolithic Silicon, Positive Logic
A description is not available for this item.
June 3, 2014
Microcircuits, Digital, CMOS, Nand Gates, Monolithic Silicon, Positive Logic
A description is not available for this item.
August 21, 2009
Microcircuits, Digital, CMOS, Nand Gates, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness...
October 20, 2004
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness...
April 28, 1999
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
October 6, 1995
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 16, 1988
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
January 31, 1985
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/50
April 30, 1984
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, CMOS logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
September 30, 1982
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
June 28, 1982
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
December 10, 1981
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
January 31, 1980
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
March 16, 1978
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 16, 1977
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
September 10, 1976
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
May 5, 1976
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
July 28, 1975
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
January 16, 1975
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
July 10, 1974
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 1, 1973
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
April 12, 1973
MICROCIRCUITS, DIGITAL, CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.

References

Advertisement