CSA - C22.2 NO. 96.1-04
Mine power feeder cables
| Organization: | CSA |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This Standard specifies construction and testing of mine power feeder cables normally used for power distribution in stationary or semi-stationary applications that are covered by CAN/CSA-M421 and the Canadian Electrical Code, Part I. This Standard covers cables with voltage levels of 5, 8, 15, and 25 kV rated at 100% and 133% insulation levels.
This Standard specifies the following category of cable:
Clause Category
4 Mine power feeder and mine power feeder with ground-check conductor
The cable constructions specified in Clause 4 of this Standard are suitable for use at a maximum conductor temperature of 90 °C under normal operating conditions, in wet or dry locations, outdoors, or in underground mines, and in rugged environments.
This Standard does not specify all types, sizes, or temperature and voltage ratings of mine power feeder cables that can be required for particular applications.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Legends to equations and figures are considered requirements.
Document History