MODUK - DEF STAN 34-1

Flux, Soldering (Zinc Chloride Solution) (11.69)

inactive
Organization: MODUK
Publication Date: 1 January 1969
Status: inactive
Page Count: 5
scope:

This specification relates to an aqueous solution of zinc chloride arnd ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used in areas which can be suitably treated to remove flux residue af'ter the jointing has been completed. It is not suitable for use in electrical and electronic equipment .

Document History

January 30, 2004
Flux, Soldering (Zinc Chloride Solution)
This standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used...
January 30, 2004
Flux, Soldering (Zinc Chloride Solution)
This standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used...
January 1, 1995
Flux, Soldering (Zinc Chloride Solution)
This Defence Standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only...
DEF STAN 34-1
January 1, 1969
Flux, Soldering (Zinc Chloride Solution) (11.69)
This specification relates to an aqueous solution of zinc chloride arnd ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used in areas...
Advertisement