MODUK - DEF STAN 34-1
Flux, Soldering (Zinc Chloride Solution)
inactive
| Organization: | MODUK |
| Publication Date: | 30 January 2004 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used in areas which can be suitably treated to remove flux residue after jointing has been completed. It is not suitable for use in electrical or electronic equipment.
Document History
January 30, 2004
Flux, Soldering (Zinc Chloride Solution)
This standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used...
DEF STAN 34-1
January 30, 2004
Flux, Soldering (Zinc Chloride Solution)
This standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used...
January 1, 1995
Flux, Soldering (Zinc Chloride Solution)
This Defence Standard specifies requirements for an aqueous solution of zinc chloride and ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only...
January 1, 1969
Flux, Soldering (Zinc Chloride Solution) (11.69)
This specification relates to an aqueous solution of zinc chloride arnd ammonium chloride suitable for use as a flux for tin-lead solder. The solution is corrosive and should only be used in areas...