DLA - SMD-5962-90634
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
| Organization: | DLA |
| Publication Date: | 29 October 1991 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and Lead finishes are available and are reflected in the Part or identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non RHA-device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 ADH-030 12-bit D/A converter
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-H-38510, and as follows:
Outline letter Case outline X Figure 1 (24-lead, 1.4" × 0.805" × 0.2"), dual-in- line package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - +18 V dc Negative supply voltage (VEE) - - - - - - - - - −18 V dc Logic supply (VDD) - - - - - - - - - - - - - - −1.6 V dc Digital inputs (pins 13 through 24): High - - - - - - - - - - - - - - - - - - - - 0 V Low - - - - - - - - - - - - - - - - - - - - −6 V dc Output current range - - - - - - - - - - - - - 0 to −16 Analog output voltage - - - - - - - - - - - - - +5 V dc Junction temperature (TJ) - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - −55°C to +125°C Lead temperature (soldering, 10 seconds) - - - +300°C Power dissipation (PD) - - - - - - - - - - - - 1.50 Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - 2°C/W Junction-to-ambient (ΘJA) - - - - - - - - - - 20°C/W
Supply voltage ranges: Positive supply (VCC) Negative supply (VEE) - - - - - - - - - - - - +15.3 V dc to +14.7 V dc Logic supply (VDD) - - - - - - - - - - - - - −1.3 V dc Ambient operating temperature range (TC) - - −55°C to +125°C
Unless otherwise specified, the for following specifications, standards, and handbook of the issue listed in that issue of the Department of Defense index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATIONS MILITARY MIL-M-38510 - Microcircuits, General Specification for. MIL-H-38534 - Hybrid Microcircuits, General Specification for. STANDARDS MIL-STD-480 - Configuration Control-Engineering Changes, Deviations and Waivers. MIL-STD-883 - Test Methods and Procedures for Microelectronics. HANDBOOK MILITARY MIL-HDBK-780 - Standardized Military Drawings.
(Copies of the specifications, standards, and handbook required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History