DOD - SMD 5962-89520

MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 March 1993
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 See 6.6 7.5 A positive regulator, adjustable

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, TO-3 (2-lead can) Y See figure 1, TO-258 (3-lead flange mounted package), with isolated tab

Output current (IOUT)- - - - - - - - - - - - - - - - - - 7.5 A Input to output voltage differential - - - - - - - - - - - 35 V dc Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - 1.6°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - - 2.75°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - +150°C

Input to output voltage differential - - - - - - - - - - - 25 V dc Output current (IOUT) - - - - - - - - - - - - - - - - - - 10 mA Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C Full load current (IFL) - - - - - - - - - - - - - - - - - 5.0 A

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 11, 2019
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 11, 2015
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 16, 2008
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 1, 2000
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-89520
March 15, 1993
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 21, 1990
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
June 6, 1989
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement