NPFC - MIL-DTL-16878/33
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEGREE C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 12 January 2016 |
| Status: | active |
| Page Count: | 4 |
Document History
MIL-DTL-16878/33
January 12, 2016
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEGREE C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.
December 8, 2014
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, POLYAMIDE COVERING, ABRASION RESISTANT, 75 °C, 600 VOLTS
A description is not available for this item.
September 12, 2011
Wire, Electrical, Polyethylene Insulated, 75 Degree C, 600 Volts, Polyamide Covering, Abrasion Resistant
A description is not available for this item.
June 24, 2005
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification...
June 8, 1994
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.
September 11, 1992
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product...
August 10, 1981
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.