NPFC - MIL-W-16878/33

WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 11 September 1992
Status: inactive
Page Count: 4
scope:

This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-W-16878.

Document History

January 12, 2016
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEGREE C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.
December 8, 2014
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, POLYAMIDE COVERING, ABRASION RESISTANT, 75 °C, 600 VOLTS
A description is not available for this item.
September 12, 2011
Wire, Electrical, Polyethylene Insulated, 75 Degree C, 600 Volts, Polyamide Covering, Abrasion Resistant
A description is not available for this item.
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 8, 1994
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.
MIL-W-16878/33
September 11, 1992
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product...
August 10, 1981
WIRE, ELECTRICAL, POLYETHYLENE INSULATED, 75 DEG. C, 600 VOLTS, POLYAMIDE COVERING, ABRASION RESISTANT
A description is not available for this item.

References

Advertisement