DOD - SMD 5962-90842

MICROCICUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 September 2000
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 17, 2019
MICROCIRCUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 7, 2014
MICROCIRCUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 5, 2009
MICROCIRCUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-90842
September 15, 2000
MICROCICUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 14, 1994
MICROCICUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 29, 1992
MICROCICUIT, LINEAR, PRECISION, LOW DRIFT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement