ASD-STAN - PREN 4312

Aerospace Series Studs, Close Tolerance Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, Aluminium Pigmented Organic Coating, Classification : 1100 MPa (at Ambient Temperature) / 425 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 February 1996
Status: inactive
Page Count: 10

Document History

August 31, 1999
Aerospace Series Studs, Coarse Tolerance Reduced Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
PREN 4312
February 1, 1996
Aerospace Series Studs, Close Tolerance Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, Aluminium Pigmented Organic Coating, Classification : 1100 MPa (at Ambient Temperature) / 425 Degrees Celsius
A description is not available for this item.
Advertisement