ASD-STAN - PREN 4312
Aerospace Series Studs, Coarse Tolerance Reduced Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 31 August 1999 |
| Status: | active |
| Page Count: | 5 |
Document History
PREN 4312
August 31, 1999
Aerospace Series Studs, Coarse Tolerance Reduced Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
February 1, 1996
Aerospace Series Studs, Close Tolerance Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, Aluminium Pigmented Organic Coating, Classification : 1100 MPa (at Ambient Temperature) / 425 Degrees Celsius
A description is not available for this item.