TIA/EIA-41.3-D

Cellular Radiotelecommunications Intersystem Operations: Automatic Roaming Information Flows

inactive, Most Current
Organization: TIA
Publication Date: 1 December 1997
Status: inactive
Page Count: 434
scope:

This document defines automatic roaming by describing the information flows between functional entities which occur in a number of automatic roaming scenarios.

Rather than taking an abstract approach, this document uses the information flows captured in the messages, parameters, and procedures defined in IS-41-B as its starting point. Additional information flows are specified in order to meet the requirements associated with the support of the features in TIA/EIA-664.

The detailed encoding of the signaling messages and parameters which are derived from the information flows in this document are specified in TIA/EIA-41 Chapter 5.

The detailed definition of the functional entity procedures associated with the information flows in this document are specified in TIA/EIA-41 Chapter 6.

Document History

TIA/EIA-41.3-D
December 1, 1997
Cellular Radiotelecommunications Intersystem Operations: Automatic Roaming Information Flows
This document defines automatic roaming by describing the information flows between functional entities which occur in a number of automatic roaming scenarios. Rather than taking an abstract...
February 1, 1996
Cellular Radiotelecommunications Intersystem Operations: Automatic Roaming Information Flows
A description is not available for this item.
December 1, 1991
CELLULAR RADIO-TELECOMMUNICATIONS INTERSYSTEM OPERATIONS: AUTOMATIC ROAMING
A description is not available for this item.
January 1, 1991
Cellular Radiotelecommunications Intersystem Operations: Automatic Roaming
A description is not available for this item.
February 1, 1988
Cellular Radiotelecommunications Intersystem Operations: Automatic Roaming
This document describes the requirement for a minimal subset. As such, this document only describes procedures for systems which maintain communications via direct dedicated data links and only...

References

Advertisement