DLA - SMD-5962-88625 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ALS SCHOTTKY TTL, QUADRUPLE, 1 OF 2 DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS158 Quadruple, 1 of 2 data selectors/multiplexers

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085") flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature - - - - - - - - - - - - - - - - −65° to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 55 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 26, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ALS SCHOTTKY TTL, QUADRUPLE, 1 OF 2 DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 25, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ALS SCHOTTKY TTL, QUADRUPLE, 1 OF 2 DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 30, 2000
MICROCIRCUIT, DIGITAL, BIPOLAR, ALS SCHOTTKY TTL, QUADRUPLE, 1 OF 2 DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88625 REV A
October 5, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ALS SCHOTTKY TTL, QUADRUPLE, 1 OF 2 DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 27, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ALS SCHOTTKY TTL, QUADRUPLE, 1 OF 2 DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement