DS/EN 301021 V1.2.1
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint radio systems in the Frequency Division Duplex (FDD) bands in the range 3 GHz to 11 GHz
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document covers equipment intended to operate in the paired frequency bands which can be used by equipment employing Frequency Division Duplex (FDD) techniques. A corresponding EN is not available specific to Time-Division-Duplex
Document History