DS/EN 301021 V1.4.1

Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz

inactive
Organization: DS
Publication Date: 26 November 2001
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time Division Duplex (TDD) techniques. For use with Time Division Duplex only one frequency of the frequency pair will be used and for the purpose of the present document the tx/rx separation will be zero.

Document History

November 17, 2005
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
August 15, 2002
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
DS/EN 301021 V1.4.1
November 26, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Time division Multiple access (TDMA); Point-to-Multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
March 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint radio systems in the Frequency Division Duplex (FDD) bands in the range 3 GHz to 11 GHz
The present document covers equipment intended to operate in the paired frequency bands which can be used by equipment employing Frequency Division Duplex (FDD) techniques. A corresponding EN is not...
February 3, 1999
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Time Division Multiple Access (TDMA) - Point-to-multipoint DRRS in Frequency Division Duplex (FDD) bands in the range 3 GHz to 11 GHz
The present document specifies the minimum and optional requirements for system parameters of Time Division Multiple Access (TDMA) Point to Multipoint (P-MP) Radio Systems in the terrrestrial Fixed...
Advertisement