MODUK - DEF STAN 81-38
Packaging of Precision Instrument, Rotating, Servo-Components
| Organization: | MODUK |
| Publication Date: | 31 May 1983 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This Defence Standard relates to the Military Level packaging of precision instrument, rotating, servo-components to DEF STAN 59-27 and DEF STAN 61-14 of frame sizes 08 to 23, and 1 1/2 in, 2 in and 3 in synchro units classified as magslips. It is applicable to levels L, P, Primary Standard, Restricted Standard and Full Level requirements of Restricted Level and Def Stan 81-41.
The range of standard precision instrument, rotating, servo-components includes the following:
Motors control a.c. (servomotors)
Servomotor tachometer generators
Tachometer generators
Stepping motors
Synchros
Resolvers
Encoders
Transolvers
Gear heads
Document History