MODUK - DEF STAN 81-38

Packaging of Precision Instrument, Rotating, Servo-Components

inactive, Most Current
Organization: MODUK
Publication Date: 15 March 2002
Status: inactive
Page Count: 21
scope:

This standard specifies requirements for the packaging of precision instruments, rotating, servo-components to Def Stan 59-27 and Def Stan 61-14, frame sizes O8 to 23, and 37.5mm (1½in), 50mm (2in) and 75mm (3in) synchro units classified as magslips, to Military Levels P and N.

This standard is based on a Primary Package Quantity (PPQ) of one. When the contract or order specifies a PPQ greater than one, the Services Packaging Instruction Sheet (SPIS) shall follow the principles of this Standard.

Document History

DEF STAN 81-38
March 15, 2002
Packaging of Precision Instrument, Rotating, Servo-Components
This standard specifies requirements for the packaging of precision instruments, rotating, servo-components to Def Stan 59-27 and Def Stan 61-14, frame sizes O8 to 23, and 37.5mm (1½in), 50mm (2in)...
May 31, 1983
Packaging of Precision Instrument, Rotating, Servo-Components
This Defence Standard relates to the Military Level packaging of precision instrument, rotating, servo-components to DEF STAN 59-27 and DEF STAN 61-14 of frame sizes 08 to 23, and 1 1/2 in, 2 in and...

References

Advertisement